Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR 2N3904TAR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 906251-2N3904TAR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 625 mW Through Hole TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-92-3 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 906251-2N3904TAR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 625 mW Through Hole TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-92-3 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR
906251-2N3904TAR
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR 906251-2N3904TAR
Manufacturer: ON Semiconductor Win Source Part Number: 906251-2N3904TAR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 625 mW Through Hole TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-92-3 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 906251-2N3904TAR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 625 mW Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 906251-2N3904TAR
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 274891 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
50 V, 500 mA NPN general-purpose transistor - 2PD602ASL,215 - Nexperia B.V.
Specs
Polarity NPN
Package Type SOT23; SOT23
IC(max) 500 milliamps
View Details
8 suppliers