Light in Motion LLC SMD 2 MM Phototransistor Detector LIM363DFS

Description
Description The LIM363DFS is a 2mm surface mountable package incorporating a phototransistor. The high dome lens focuses incident light resulting in a narrow 24o reception angle and an enhanced on axis sensitivity. Features 2mm Surface Mount Package 24° Reception angle Daylight Filter Tape & Reel Options Lead form Options Gullwing, Z-Bend RoHS compliant
Datasheet
Description
Description The LIM363DFS is a 2mm surface mountable package incorporating a phototransistor. The high dome lens focuses incident light resulting in a narrow 24o reception angle and an enhanced on axis sensitivity. Features 2mm Surface Mount Package 24° Reception angle Daylight Filter Tape & Reel Options Lead form Options Gullwing, Z-Bend RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2 MM Phototransistor Detector - LIM363DFS - Light in Motion LLC
Milpitas, CA, USA
SMD 2 MM Phototransistor Detector
LIM363DFS
SMD 2 MM Phototransistor Detector LIM363DFS
Description The LIM363DFS is a 2mm surface mountable package incorporating a phototransistor. The high dome lens focuses incident light resulting in a narrow 24o reception angle and an enhanced on axis sensitivity. Features 2mm Surface Mount Package 24° Reception angle Daylight Filter Tape & Reel Options Lead form Options Gullwing, Z-Bend RoHS compliant

Description

The LIM363DFS is a 2mm surface mountable package incorporating a phototransistor. The high dome lens focuses incident light resulting in a narrow 24o reception angle and an enhanced on axis sensitivity.

Features

  • 2mm Surface Mount Package
  • 24° Reception angle
  • Daylight Filter
  • Tape & Reel Options
  • Lead form Options Gullwing, Z-Bend
  • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Light in Motion LLC
Product Category Light Emitting Diodes (LED)
Product Number LIM363DFS
Product Name SMD 2 MM Phototransistor Detector
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Circular LED lamp - SLI-325DC(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details