OSRAM Opto Semiconductors High CRI LEDs CW CBLPM1.E1

Description
CERAMOS Gen 4.H, typ. 220 lm, 4500K neutral white (0.36, 0.37), CRI 82 Product Features Package: SMD ceramic package with silicone resin Feature of the device: high efficient lighsource at small dimensions Color: Cx = 0.36, Cy = 0.37 acc. to CIE 1931 (white); CRI (typ.) = 82; CTR = 4500 K; CRI (min.) = 80 Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2) 8 kV acc. to IEC 61000-4-2, level 4 (contact discharge)
Description
CERAMOS Gen 4.H, typ. 220 lm, 4500K neutral white (0.36, 0.37), CRI 82 Product Features Package: SMD ceramic package with silicone resin Feature of the device: high efficient lighsource at small dimensions Color: Cx = 0.36, Cy = 0.37 acc. to CIE 1931 (white); CRI (typ.) = 82; CTR = 4500 K; CRI (min.) = 80 Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2) 8 kV acc. to IEC 61000-4-2, level 4 (contact discharge)

Suppliers

Company
Product
Description
Supplier Links
High CRI LEDs - CW CBLPM1.E1 - OSRAM Opto Semiconductors
San Jose, CA, USA
High CRI LEDs
CW CBLPM1.E1
High CRI LEDs CW CBLPM1.E1
CERAMOS Gen 4.H, typ. 220 lm, 4500K neutral white (0.36, 0.37), CRI 82 Product Features Package: SMD ceramic package with silicone resin Feature of the device: high efficient lighsource at small dimensions Color: Cx = 0.36, Cy = 0.37 acc. to CIE 1931 (white); CRI (typ.) = 82; CTR = 4500 K; CRI (min.) = 80 Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2) 8 kV acc. to IEC 61000-4-2, level 4 (contact discharge)

CERAMOS Gen 4.H, typ. 220 lm, 4500K neutral white (0.36, 0.37), CRI 82

Product Features

  • Package: SMD ceramic package with silicone resin
  • Feature of the device: high efficient lighsource at small dimensions
  • Color: Cx = 0.36, Cy = 0.37 acc. to CIE 1931 (white); CRI (typ.) = 82; CTR = 4500 K; CRI (min.) = 80
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN (UX:3)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2) 8 kV acc. to IEC 61000-4-2, level 4 (contact discharge)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number CW CBLPM1.E1
Product Name High CRI LEDs
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details