Texas Instruments CSD16401Q5 N-Channel NexFET™ Power MOSFET CSD16401Q5

Description
N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD16401Q5 is a 25-V N-channel NexFET™ power MOSFET designed for synchronous buck converter applications in networking, telecom, and computing systems. It features a 5-mm × 6-mm SON package with an exposed thermal pad for enhanced heat dissipation. The device has a maximum drain-to-source on-resistance of 1.3 mΩ at VGS = 10 V and a total gate charge of 21 nC at 4.5 V. It supports a continuous drain current of 100 A (package limited) and a pulsed drain current of 240 A, with an avalanche energy rating of 500 mJ. The operating junction temperature range is -55°C to 150°C. The part is rated for RoHS compliance and meets thermal and electrical specifications per TI's packaging and test standards.

Datasheet Summary
Powered by GS/AI

The CSD16401Q5 is a 25-V N-channel NexFET™ power MOSFET designed for synchronous buck converter applications in networking, telecom, and computing systems. It features a 5-mm × 6-mm SON package with an exposed thermal pad for enhanced heat dissipation. The device has a maximum drain-to-source on-resistance of 1.3 mΩ at VGS = 10 V and a total gate charge of 21 nC at 4.5 V. It supports a continuous drain current of 100 A (package limited) and a pulsed drain current of 240 A, with an avalanche energy rating of 500 mJ. The operating junction temperature range is -55°C to 150°C. The part is rated for RoHS compliance and meets thermal and electrical specifications per TI's packaging and test standards.

Suppliers

Company
Product
Description
Supplier Links
CSD16401Q5 N-Channel NexFET™ Power MOSFET - CSD16401Q5 - Texas Instruments
Dallas, TX, United States
CSD16401Q5 N-Channel NexFET™ Power MOSFET
CSD16401Q5
CSD16401Q5 N-Channel NexFET™ Power MOSFET CSD16401Q5
N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150

N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
Singapore, Singapore
25V 100A MOSFET Transistor
278-CSD16401Q5
25V 100A MOSFET Transistor 278-CSD16401Q5
25V N-CH MOSFET, 1.6mR RdsOn, 100A ID, SON5x6, SMT Product overview: CSD16401Q5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16401Q5 can be used for catalog matching and distributor lookup.

25V N-CH MOSFET, 1.6mR RdsOn, 100A ID, SON5x6, SMT Product overview: CSD16401Q5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16401Q5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16401Q5 - 013349-CSD16401Q5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16401Q5
013349-CSD16401Q5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16401Q5 013349-CSD16401Q5
Manufacturer: Texas Instruments Win Source Part Number: 013349-CSD16401Q5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON-CLIP (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 38A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.9V @ 250μA Max Gate Charge: 29nC @ 4.5V Max Input Capacitance: 4100pF @ 12.5V Maximum Gate-Source Voltage: +16V, -12V Maximum Rds On at Id,Vgs: 1.6 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013349-CSD16401Q5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON-CLIP (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 38A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 1.9V @ 250μA
Max Gate Charge: 29nC @ 4.5V
Max Input Capacitance: 4100pF @ 12.5V
Maximum Gate-Source Voltage: +16V, -12V
Maximum Rds On at Id,Vgs: 1.6 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 296-24525-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24525-2-ND
Single FETs, MOSFETs 296-24525-2-ND
N-Channel 25V 38A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 25V 38A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-24525-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24525-1-ND
Single FETs, MOSFETs 296-24525-1-ND
N-Channel 25V 38A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 25V 38A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-24525-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24525-6-ND
Single FETs, MOSFETs 296-24525-6-ND
N-Channel 25V 38A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 25V 38A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD16401Q5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD16401Q5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD16401Q5
MOSFET N-CH 25V 38A/100A 8VSON

MOSFET N-CH 25V 38A/100A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch NexFET Power MOSFETs

MOSFET N-Ch NexFET Power MOSFETs

Buy Now Datasheet
Single FETs, MOSFETs - CSD16401Q5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD16401Q5
Single FETs, MOSFETs CSD16401Q5
MOSFET N-CH 25V 38A/100A 8VSON

MOSFET N-CH 25V 38A/100A 8VSON

Supplier's Site Datasheet
Fet, N Ch, Single, 25V, 8Son; Transistor Polarity Texas Instruments - 26AJ5565 - Newark, An Avnet Company
Chicago, IL, United States
Fet, N Ch, Single, 25V, 8Son; Transistor Polarity Texas Instruments
26AJ5565
Fet, N Ch, Single, 25V, 8Son; Transistor Polarity Texas Instruments 26AJ5565
FET, N CH, SINGLE, 25V, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0013ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

FET, N CH, SINGLE, 25V, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0013ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number CSD16401Q5 278-CSD16401Q5 013349-CSD16401Q5 296-24525-2-ND CSD16401Q5 CSD16401Q5 CSD16401Q5 26AJ5565
Product Name CSD16401Q5 N-Channel NexFET™ Power MOSFET 25V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16401Q5 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Fet, N Ch, Single, 25V, 8Son; Transistor Polarity Texas Instruments
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 25 volts 25 volts 25 volts
rDS(on) 0.0023 ohms
IDSS 240000 milliamps 38000 milliamps
QG 21 nC
Unlock Full Specs
to access all available technical data

Similar Products

CSD19501KCS 80V, N-Channel NexFET™ Power MOSFET, CSD19501KCS - CSD19501KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 146000 milliamps
View Details
9 suppliers
CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET - CSD18532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0043 ohms
View Details
8 suppliers
CSD88537ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88537ND - CSD88537NDT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 62000 milliamps
View Details
7 suppliers
CSD17306Q5A 30V N Channel NexFET? Power MOSFET - CSD17306Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0042 ohms
View Details
7 suppliers