Texas Instruments CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET CSD18540Q5BT

Description
60V, N-Channel NexFET(TM) Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
60V, N-Channel NexFET(TM) Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD18540Q5BT is a 60-V, N-channel NexFET™ power MOSFET in an 8-pin VSON-CLIP package measuring 5.00 mm × 6.00 mm, designed for power conversion applications such as DC-DC conversion and synchronous rectification. It has a drain-to-source on-resistance of 1.8 mΩ at VGS=10 V, a total gate charge of 41 nC at VGS=10 V, and a gate-to-drain charge of 6.7 nC. The device supports continuous drain current up to 100 A, with a pulsed drain current rating of 400 A, and operates from -55°C to 175°C. It is avalanche rated with a single-pulse energy capacity of 320 mJ, features RoHS compliance and halogen-free materials, and meets the IEC 60286-3 standard for soldering. The part is supplied in a 7-inch reel tape packaging format.

Datasheet Summary
Powered by GS/AI

CSD18540Q5BT is a 60-V, N-channel NexFET™ power MOSFET in an 8-pin VSON-CLIP package measuring 5.00 mm × 6.00 mm, designed for power conversion applications such as DC-DC conversion and synchronous rectification. It has a drain-to-source on-resistance of 1.8 mΩ at VGS=10 V, a total gate charge of 41 nC at VGS=10 V, and a gate-to-drain charge of 6.7 nC. The device supports continuous drain current up to 100 A, with a pulsed drain current rating of 400 A, and operates from -55°C to 175°C. It is avalanche rated with a single-pulse energy capacity of 320 mJ, features RoHS compliance and halogen-free materials, and meets the IEC 60286-3 standard for soldering. The part is supplied in a 7-inch reel tape packaging format.

Suppliers

Company
Product
Description
Supplier Links
CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET - CSD18540Q5BT - Texas Instruments
Dallas, TX, United States
CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET
CSD18540Q5BT
CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET CSD18540Q5BT
60V, N-Channel NexFET(TM) Power MOSFET 8-VSON-CLIP -55 to 150

60V, N-Channel NexFET(TM) Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-37963-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37963-1-ND
Single FETs, MOSFETs 296-37963-1-ND
N-Channel 60V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 60V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-37963-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37963-2-ND
Single FETs, MOSFETs 296-37963-2-ND
N-Channel 60V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 60V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-37963-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37963-6-ND
Single FETs, MOSFETs 296-37963-6-ND
N-Channel 60V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 60V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18540Q5BT - 771879-CSD18540Q5BT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18540Q5BT
771879-CSD18540Q5BT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18540Q5BT 771879-CSD18540Q5BT
Manufacturer: Texas Instruments Win Source Part Number: 771879-CSD18540Q5BT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Ta) Family Name: CSD18540Q5B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-VSON (5x6) Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 2.3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 53nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4230pF @ 30V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.1W (Ta), 195W (Tc) Rds On (Maximum) @ Id, Vgs: 2.2 mOhm @ 28A, 10V Alternative Parts (Cross-Reference): DMT6002LPS-13; SiR180DP-T1-RE3; STL225N6F7AG; FDMS86500; Introduction Date: June 30, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771879-CSD18540Q5BT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Ta)
Family Name: CSD18540Q5B
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-VSON (5x6)
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2.3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 53nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4230pF @ 30V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.1W (Ta), 195W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.2 mOhm @ 28A, 10V
Alternative Parts (Cross-Reference): DMT6002LPS-13; SiR180DP-T1-RE3; STL225N6F7AG; FDMS86500;
Introduction Date: June 30, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
60V 2.2mOhm MOSFET Transistor
278-CSD18540Q5BT
60V 2.2mOhm MOSFET Transistor 278-CSD18540Q5BT
60V N-Ch MOSFET, 2.2mOhm, SON5x6, 8-VSON-CLIP Product overview: CSD18540Q5BT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18540Q5BT can be used for catalog matching and distributor lookup.

60V N-Ch MOSFET, 2.2mOhm, SON5x6, 8-VSON-CLIP Product overview: CSD18540Q5BT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18540Q5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Ch, 60V, 100A, Vson-8; Transistor Polarity Texas Instruments - 28AH2101 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 60V, 100A, Vson-8; Transistor Polarity Texas Instruments
28AH2101
Mosfet, N Ch, 60V, 100A, Vson-8; Transistor Polarity Texas Instruments 28AH2101
MOSFET, N CH, 60V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0018ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

MOSFET, N CH, 60V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0018ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18540Q5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18540Q5BT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18540Q5BT
MOSFET N-CH 60V 100A 8VSON

MOSFET N-CH 60V 100A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD18540Q5BT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18540Q5BT
Single FETs, MOSFETs CSD18540Q5BT
MOSFET N-CH 60V 100A 8VSON

MOSFET N-CH 60V 100A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V,NCh NexFET Pwr MOSFET

MOSFET 60V,NCh NexFET Pwr MOSFET

Buy Now Datasheet
MOSFET N-CH 60V 100A 8VSON - 815-CSD18540Q5BT - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 100A 8VSON
815-CSD18540Q5BT
MOSFET N-CH 60V 100A 8VSON 815-CSD18540Q5BT
MOSFET N-CH 60V 100A 8VSON

MOSFET N-CH 60V 100A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD18540Q5BT 296-37963-1-ND 771879-CSD18540Q5BT 278-CSD18540Q5BT 28AH2101 CSD18540Q5BT CSD18540Q5BT CSD18540Q5BT 815-CSD18540Q5BT
Product Name CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18540Q5BT 60V 2.2mOhm MOSFET Transistor Mosfet, N Ch, 60V, 100A, Vson-8; Transistor Polarity Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET MOSFET N-CH 60V 100A 8VSON
Polarity N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
rDS(on) 0.0033 ohms 0.0018 ohms 0.0033 ohms
IDSS 400000 milliamps 100000 milliamps 100000 milliamps
QG 41 nC
Unlock Full Specs
to access all available technical data