Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ135-AZ 2SJ135-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 855331-2SJ135-AZ Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 855331-2SJ135-AZ Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ135-AZ - 855331-2SJ135-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ135-AZ
855331-2SJ135-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ135-AZ 855331-2SJ135-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 855331-2SJ135-AZ Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 855331-2SJ135-AZ
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 855331-2SJ135-AZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ135-AZ
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRLR024Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3600-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 100 volts
rDS(on) 0.0620 ohms
IDSS 29000 milliamps
View Details
CSD16404Q5A N-Channel NexFET™ Power MOSFET - CSD16404Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0072 ohms
View Details
9 suppliers