Texas Instruments Integrated Circuits (ICs) - Logic - Shift Registers 54F322DM

Description
Win Source Part Number: 1216109-54F322DM Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: 2156-54F322DM,NATNSC 54F322DM Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1216109-54F322DM Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: 2156-54F322DM,NATNSC 54F322DM Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 54F322DM is an 8-bit shift register designed for both serial and parallel loading, featuring TRI-STATE parallel outputs and a bi-state serial output. It supports four synchronous modes of operation: hold (store), shift right with serial entry, shift right with sign extend, and parallel load. The device is equipped with multiplexed parallel data inputs and outputs to reduce pin count. State changes are triggered by the rising edge of the clock, and an asynchronous Master Reset (MR) input allows for immediate clearing of the register. The product is housed in a 20-lead ceramic Dual-In-Line package, making it suitable for military applications due to its environmental and burn-in processing. This shift register is ideal for applications requiring efficient data handling and flexibility in data input/output configurations.

Datasheet Summary
Powered by GS/AI

The 54F322DM is an 8-bit shift register designed for both serial and parallel loading, featuring TRI-STATE parallel outputs and a bi-state serial output. It supports four synchronous modes of operation: hold (store), shift right with serial entry, shift right with sign extend, and parallel load. The device is equipped with multiplexed parallel data inputs and outputs to reduce pin count. State changes are triggered by the rising edge of the clock, and an asynchronous Master Reset (MR) input allows for immediate clearing of the register. The product is housed in a 20-lead ceramic Dual-In-Line package, making it suitable for military applications due to its environmental and burn-in processing. This shift register is ideal for applications requiring efficient data handling and flexibility in data input/output configurations.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1216109-54F322DM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1216109-54F322DM
Integrated Circuits (ICs) - Logic - Shift Registers 1216109-54F322DM
Win Source Part Number: 1216109-54F322DM Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: 2156-54F322DM,NATNSC 54F322DM Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1216109-54F322DM
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: 2156-54F322DM,NATNSC54F322DM
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 54F322DM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
54F322DM
Integrated Circuits (ICs) - Logic - Shift Registers 54F322DM
PARALLEL IN PARALLEL OUT

PARALLEL IN PARALLEL OUT

Supplier's Site
Shift Registers - 54F322DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
54F322DM
Shift Registers 54F322DM
Shift Register, Multiplexed 1 Element 8 Bit 20-CERDIP

Shift Register, Multiplexed 1 Element 8 Bit 20-CERDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1216109-54F322DM 54F322DM 54F322DM
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LVC595AD,118 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +6.5
Output Characteristics 3-State
View Details
9 suppliers