Nexperia B.V. 8-bit parallel-in/serial-out shift register 74LV165D,118

Description
The 74LV165 is an 8-bit serial or parallel-in/serial-o ut shift register. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the shift register asynchronously. When PLis HIGH data enters the register serially at DS. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of the CP input. A HIGH on CEwill disable the CP input. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 V to 5.5 V CMOS low power dissipation Direct interface with TTL levels (2.7 V to 3.6 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Optimized for low voltage applications: 1.0 V to 3.6 V Synchronous parallel-to-serial applications Synchronous serial input for easy expansion Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74LV165 is an 8-bit serial or parallel-in/serial-o ut shift register. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the shift register asynchronously. When PLis HIGH data enters the register serially at DS. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of the CP input. A HIGH on CEwill disable the CP input. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 V to 5.5 V CMOS low power dissipation Direct interface with TTL levels (2.7 V to 3.6 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Optimized for low voltage applications: 1.0 V to 3.6 V Synchronous parallel-to-serial applications Synchronous serial input for easy expansion Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit parallel-in/serial-out shift register - 74LV165D,118 - Nexperia B.V.
Nijmegen, Netherlands
8-bit parallel-in/serial-out shift register
74LV165D,118
8-bit parallel-in/serial-out shift register 74LV165D,118
The 74LV165 is an 8-bit serial or parallel-in/serial-o ut shift register. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the shift register asynchronously. When PLis HIGH data enters the register serially at DS. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of the CP input. A HIGH on CEwill disable the CP input. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 V to 5.5 V CMOS low power dissipation Direct interface with TTL levels (2.7 V to 3.6 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Optimized for low voltage applications: 1.0 V to 3.6 V Synchronous parallel-to-serial applications Synchronous serial input for easy expansion Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74LV165 is an 8-bit serial or parallel-in/serial-out shift register. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the shift register asynchronously. When PLis HIGH data enters the register serially at DS. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of the CP input. A HIGH on CEwill disable the CP input. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC.

Features and benefits

  • Wide supply voltage range from 1.0 V to 5.5 V
  • CMOS low power dissipation
  • Direct interface with TTL levels (2.7 V to 3.6 V)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Optimized for low voltage applications: 1.0 V to 3.6 V
  • Synchronous parallel-to-serial applications
  • Synchronous serial input for easy expansion
  • Complies with JEDEC standards:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Logic - Logic - Shift Registers - 74LV165D,118 - 1009049-74LV165D,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74LV165D,118
1009049-74LV165D,118
Logic - Logic - Shift Registers - 74LV165D,118 1009049-74LV165D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009049-74LV165D,118 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 1 V to 5.5 V Alternative Parts (Cross-Reference): SN74LV165ADRG4; 74LV165AD-Q100J; 74LV165D-Q100J; 74LV165D,118; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009049-74LV165D,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 1 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LV165ADRG4; 74LV165AD-Q100J; 74LV165D-Q100J; 74LV165D,118;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 1727-6658-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6658-2-ND
Shift Registers 1727-6658-2-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 1727-6658-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6658-6-ND
Shift Registers 1727-6658-6-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 1727-6658-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6658-1-ND
Shift Registers 1727-6658-1-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
IC 8BIT SHIFT REGISTER 16SOIC - 554-74LV165D,118 - Utmel Electronic Limited
Hong Kong, China
IC 8BIT SHIFT REGISTER 16SOIC
554-74LV165D,118
IC 8BIT SHIFT REGISTER 16SOIC 554-74LV165D,118
IC 8BIT SHIFT REGISTER 16SOIC

IC 8BIT SHIFT REGISTER 16SOIC

Supplier's Site
Logic - Shift Registers - 74LV165D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74LV165D,118
Logic - Shift Registers 74LV165D,118
IC 8BIT SHIFT REGISTER 16SOIC

IC 8BIT SHIFT REGISTER 16SOIC

Supplier's Site Datasheet
Shift Registers - 74LV165D,118 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
74LV165D,118
Shift Registers 74LV165D,118
IC 8BIT SHIFT REGISTER 16SOIC

IC 8BIT SHIFT REGISTER 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74LV165D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74LV165D,118
Integrated Circuits (ICs) - Logic - Shift Registers 74LV165D,118
IC 8BIT SHIFT REGISTER 16SOIC

IC 8BIT SHIFT REGISTER 16SOIC

Supplier's Site
Shift Registers - 74LV165D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74LV165D,118
Shift Registers 74LV165D,118
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Register, Piso/siso, -40To125Deg C Rohs Compliant Nexperia - 74AH2679 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, Piso/siso, -40To125Deg C Rohs Compliant Nexperia
74AH2679
Shift Register, Piso/siso, -40To125Deg C Rohs Compliant Nexperia 74AH2679
SHIFT REGISTER, PISO/SISO, -40TO125DEG C ROHS COMPLIANT: YES

SHIFT REGISTER, PISO/SISO, -40TO125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74LV165D,118 1009049-74LV165D,118 1727-6658-2-ND 554-74LV165D,118 74LV165D,118 74LV165D,118 74LV165D,118 74LV165D,118 74AH2679
Product Name 8-bit parallel-in/serial-out shift register Logic - Logic - Shift Registers - 74LV165D,118 Shift Registers IC 8BIT SHIFT REGISTER 16SOIC Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Register, Piso/siso, -40To125Deg C Rohs Compliant Nexperia
Register Type Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage +7 1 V ~ 5.5 V 1V ~ 5.5V -3.3V; 3V; 3.3V 1V ~ 5.5V 1V ~ 5.5V
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1 Other; 16-SO SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154, 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit shift register with Schmitt-trigger inputs and 3-state output registers - 74HCS595BQX - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT763-1 SOT763-1
View Details
Logic - Logic - Translators, Level Shifters - 74AVC1T45GM,115 - 1007848-74AVC1T45GM,115 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; 6-XSON, SOT886 (1.45x1)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 7812908P - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 5V
Package Type TSSOP; SZIP; Other
View Details
8-bit serial-in/parallel-out shift register - 74AHC164PW,118 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
6 suppliers