Rochester Electronics Logic - Logic - Shift Registers - 74ACT299PC 74ACT299PC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 857678-74ACT299PC Series: 74ACT Features: Shift 1 Element 8 Bit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 450 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 857678-74ACT299PC Series: 74ACT Features: Shift 1 Element 8 Bit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 450 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74ACT299PC - 857678-74ACT299PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74ACT299PC
857678-74ACT299PC
Logic - Logic - Shift Registers - 74ACT299PC 857678-74ACT299PC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 857678-74ACT299PC Series: 74ACT Features: Shift 1 Element 8 Bit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 450 HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 857678-74ACT299PC
Series: 74ACT
Features: Shift 1 Element 8 Bit
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 450
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - 74ACT299PC - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74ACT299PC
Logic - Shift Registers 74ACT299PC
PARALLEL IN PARALLEL OUT

PARALLEL IN PARALLEL OUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 857678-74ACT299PC 74ACT299PC
Product Name Logic - Logic - Shift Registers - 74ACT299PC Logic - Shift Registers
Register Type Universal
Unlock Full Specs
to access all available technical data

Similar Products

 - 4015A/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
Shift Registers - 74HCT595BQ - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State
View Details
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74AVCB324245ZKER - 006673-74AVCB324245ZKER - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 96-PBGA MICROSTAR (13.6x5.6)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details