Rochester Electronics Logic - Latches SN74ABT841ANT

Description
IC 10BIT BUS INT D LATCH 24-DIP
Datasheet
Description
IC 10BIT BUS INT D LATCH 24-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74ABT841ANT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ABT841ANT
Logic - Latches SN74ABT841ANT
IC 10BIT BUS INT D LATCH 24-DIP

IC 10BIT BUS INT D LATCH 24-DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number SN74ABT841ANT
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ABT16373BDL,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 74LVC373APW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
2 suppliers
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259M - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
7 suppliers
4-Bit Latch - 9314/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details