Lansdale Semiconductor, Inc. 4-Bit Latch 9314/E,F

Description
These TTL integrated circuits are designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.
Description
These TTL integrated circuits are designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

Suppliers

Company
Product
Description
Supplier Links
4-Bit Latch - 9314/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
4-Bit Latch
9314/E,F
4-Bit Latch 9314/E,F
These TTL integrated circuits are designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

These TTL integrated circuits are designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Latches
Product Number 9314/E,F
Product Name 4-Bit Latch
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS259 8-Bit Addressable Latches - 5962-8874101EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
3 suppliers
Latches - 74LVT162373DGG,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74HC573PW/AU118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
8-Bit Addressable Latch - 9334/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Addressable D
Supply Voltage 7 V
Propagation Delay 25 ns
View Details