Rochester Electronics Logic - Logic - Latches - SN74ABT841ANSR SN74ABT841ANSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 934494-SN74ABT841ANS R Series: 74ABT Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 24-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934494-SN74ABT841ANS R Series: 74ABT Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 24-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ABT841ANSR
934494-SN74ABT841ANSR
Logic - Logic - Latches - SN74ABT841ANSR 934494-SN74ABT841ANSR
Manufacturer: Texas Instruments Win Source Part Number: 934494-SN74ABT841ANS R Series: 74ABT Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 24-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 934494-SN74ABT841ANSR
Series: 74ABT
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 24-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 934494-SN74ABT841ANSR
Product Name Logic - Logic - Latches - SN74ABT841ANSR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch; 3-state - 74HCT373D-Q100,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
Logic - Latches - 74HC373PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
 - 74FCT162511ATPAG - Rochester Electronics
Integrated Device Technology
Specs
Package Type TSSOP; TSSOP56; SOP; SSOP
Logic Family CMOS
View Details