Lansdale Semiconductor, Inc. High Impedance Dual Clocked Latch 1668/E

Description
MECL III was introduced in 1968. It replaced MECL I and MECL II with hgher power and faster speeds. Typical I ns edge speeds and propagation delays, along with greater than 500 mhz flip-flop toggle rates, make MECL III useful for high-speed test and communications equipment.
Description
MECL III was introduced in 1968. It replaced MECL I and MECL II with hgher power and faster speeds. Typical I ns edge speeds and propagation delays, along with greater than 500 mhz flip-flop toggle rates, make MECL III useful for high-speed test and communications equipment.

Suppliers

Company
Product
Description
Supplier Links
High Impedance Dual Clocked Latch - 1668/E - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
High Impedance Dual Clocked Latch
1668/E
High Impedance Dual Clocked Latch 1668/E
MECL III was introduced in 1968. It replaced MECL I and MECL II with hgher power and faster speeds. Typical I ns edge speeds and propagation delays, along with greater than 500 mhz flip-flop toggle rates, make MECL III useful for high-speed test and communications equipment.

MECL III was introduced in 1968. It replaced MECL I and MECL II with hgher power and faster speeds. Typical I ns edge speeds and propagation delays, along with greater than 500 mhz flip-flop toggle rates, make MECL III useful for high-speed test and communications equipment.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Latches
Product Number 1668/E
Product Name High Impedance Dual Clocked Latch
Supply Voltage 0 to -8 VDC
Propagation Delay 1 ns
Operating Temperature -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX16841MTD - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74HC373DB112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
View Details
CD54AC373 Octal Transparent Latches with 3-State Outputs - CD54AC373F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
3 suppliers
8-Bit Bistable Latch - 54100/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details