Rochester Electronics Logic - Latches 74HC75D,652

Description
IC QUAD BIST TRANSP LATCH 16SOIC
Datasheet
Description
IC QUAD BIST TRANSP LATCH 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74HC75D,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74HC75D,652
Logic - Latches 74HC75D,652
IC QUAD BIST TRANSP LATCH 16SOIC

IC QUAD BIST TRANSP LATCH 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74HC75D,652
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC573PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9571201Q3A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 34 mA
View Details
Octal D-type transparant latch; 3-state - 74AHC373D,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
4 suppliers
Latches - 74FCT162373TPA - Quarktwin Technology Ltd.
Integrated Device Technology
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-TFSOP (0.240\", 6.10mm Width); SOP
View Details
2 suppliers