Texas Instruments CD54AC573 Non-Inverting Octal Transparent Latch with 3-State Outputs CD54AC573F3A

Description
Non-Inverting Octal Transparent Latch with 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Non-Inverting Octal Transparent Latch with 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54AC573 Non-Inverting Octal Transparent Latch with 3-State Outputs - CD54AC573F3A - Texas Instruments
Dallas, TX, United States
CD54AC573 Non-Inverting Octal Transparent Latch with 3-State Outputs
CD54AC573F3A
CD54AC573 Non-Inverting Octal Transparent Latch with 3-State Outputs CD54AC573F3A
Non-Inverting Octal Transparent Latch with 3-State Outputs 20-CDIP -55 to 125

Non-Inverting Octal Transparent Latch with 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD54AC573F3A
Integrated Circuits (ICs) - Logic - Latches CD54AC573F3A
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site
Latches - CD54AC573F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number CD54AC573F3A CD54AC573F3A CD54AC573F3A
Product Name CD54AC573 Non-Inverting Octal Transparent Latch with 3-State Outputs Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5 1.5V ~ 5.5V
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDRG4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
Latches - 54279DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54LS279A Quadruple /S-/R Latches - 7601801EA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
3 suppliers