Rochester Electronics Logic - Latches SN74ABT573DW

Description
OCTAL TRANSPARENT D-TYPE LATCHES
Datasheet
Description
OCTAL TRANSPARENT D-TYPE LATCHES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74ABT573DW - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ABT573DW
Logic - Latches SN74ABT573DW
OCTAL TRANSPARENT D-TYPE LATCHES

OCTAL TRANSPARENT D-TYPE LATCHES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number SN74ABT573DW
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F533SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
 - 74HCT259D,652 - Rochester Electronics
Specs
Package Type SO16
Logic Family CMOS
View Details
4 suppliers
SN54LS75 4-Bit Bistable Latches - 7601201EA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 12 mA
Propagation Delay 19 ns
View Details
4 suppliers
4-Bit Latch - 9314/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details