D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
D Latch, HCT Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDSO16
IC 8BIT ADDRESSABLE LATCH 16SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1727-6446-ND | 74HCT259D,652 | 74HCT259D,652 | 74HCT259D,652 |
| Product Name | Latches | Logic - Latches | Latches | |
| Latch Type | Addressable D | D | ||
| Output Characteristics | Standard | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 4 mA | 4 mA | ||
| High-level Output Current (Source) | 4 mA | 4 mA |