Texas Instruments SN54LS75 4-Bit Bistable Latches 7601201EA

Description
4-Bit Bistable Latches 16-CDIP -55 to 125
Request a Quote Datasheet
Description
4-Bit Bistable Latches 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS75 4-Bit Bistable Latches - 7601201EA - Texas Instruments
Dallas, TX, United States
SN54LS75 4-Bit Bistable Latches
7601201EA
SN54LS75 4-Bit Bistable Latches 7601201EA
4-Bit Bistable Latches 16-CDIP -55 to 125

4-Bit Bistable Latches 16-CDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 7601201EA
1133642-7601201EA
Logic - Logic - Flip Flops - 7601201EA 1133642-7601201EA
Manufacturer: Texas Instruments Win Source Part Number: 1133642-7601201EA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1133642-7601201EA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Latches
7601201EA
Integrated Circuits (ICs) - Logic - Latches 7601201EA
IC FF 4BIT 16CDIP

IC FF 4BIT 16CDIP

Supplier's Site
Latches - 7601201EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
7601201EA
Latches 7601201EA
D-Type Transparent Latch 2 Channel 2:2 IC Complementary 16-CDIP

D-Type Transparent Latch 2 Channel 2:2 IC Complementary 16-CDIP

Buy Now Datasheet
Flip Flops - 7601201EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
7601201EA
Flip Flops 7601201EA
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Logic Latches Flip-Flops Logic Latches Logic Latches Flip-Flops
Product Number 7601201EA 1133642-7601201EA 7601201EA 7601201EA 7601201EA
Product Name SN54LS75 4-Bit Bistable Latches Logic - Logic - Flip Flops - 7601201EA Integrated Circuits (ICs) - Logic - Latches Latches Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V
Operating Current 12 mA
Propagation Delay 19 ns
Unlock Full Specs
to access all available technical data