Rochester Electronics Logic - Latches SN74ABT373PW

Description
IC OCTAL TRANSPAR D 3ST 20-TSSOP
Datasheet
Description
IC OCTAL TRANSPAR D 3ST 20-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74ABT373PW - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ABT373PW
Logic - Latches SN74ABT373PW
IC OCTAL TRANSPAR D 3ST 20-TSSOP

IC OCTAL TRANSPAR D 3ST 20-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number SN74ABT373PW
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT573CTSOG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Latches - 74AVC16373DGG,518-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers