QS74FCT2573TZ -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Integrated Device Technology
Integrated Circuits (ICs) - Logic - Latches
QS74FCT2573TZ
Description
BUS DRIVER, FCT SERIES
Description
BUS DRIVER, FCT SERIES
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
QS74FCT2573TZ |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
3 mA
View Details
Output Characteristics
3-State
Supply Voltage
3V; 10
Operating Current
0.0600 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
2V ~ 6V
View Details
4 suppliers
Integrated Device Technology
Supply Voltage
5V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SSOP 5.3 MM; SSOP
View Details