Rochester Electronics Logic - Latches 74FCT573CTSOG8

Description
74FCT573 - FAST CMOS OCTAL TRANS
Datasheet
Description
74FCT573 - FAST CMOS OCTAL TRANS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74FCT573CTSOG8 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT573CTSOG8
Logic - Latches 74FCT573CTSOG8
74FCT573 - FAST CMOS OCTAL TRANS

74FCT573 - FAST CMOS OCTAL TRANS

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74FCT573CTSOG8
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373DGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Latches - 74ALVT16373DGG112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 3.6V
Package Type SSOP
View Details
Logic - Latches - 74ABT16373BDGG,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Quad S-R Latch - 54279/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type S-R
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details