Texas Instruments CY74FCT162841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs 74FCT162841CTPVCG4

Description
20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet
Description
20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT162841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs
74FCT162841CTPVCG4
CY74FCT162841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs 74FCT162841CTPVCG4
20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-SSOP -40 to 85

20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Latches
Product Number 74FCT162841CTPVCG4
Product Name CY74FCT162841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
Propagation Delay 5.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4099B CMOS 8-Bit Addressable Latch - CD4099BNSR - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
CD54HC533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs - CD54HC533F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
4 suppliers
Latches - 9308DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
View Details
CD54AC573 Non-Inverting Octal Transparent Latch with 3-State Outputs - CD54AC573F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
3 suppliers