MC74HC563AH -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
MC74HC563AH
Description
OCTAL D LATCH
-
Lingto Electronic Limited
Datasheet
Description
OCTAL D LATCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
MC74HC563AH |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
8 mA
High-level Output Current (Source)
8 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
2V ~ 5.5V
View Details
2 suppliers