Integrated Device Technology Logic - Logic - Latches - 74FCT2373ATQG8 74FCT2373ATQG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 743985-74FCT2373ATQG 8 Manufacturer Homepage: www.idt.com Reference case: SSOP-20 Reference Date Code: 0614 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 743985-74FCT2373ATQG 8 Manufacturer Homepage: www.idt.com Reference case: SSOP-20 Reference Date Code: 0614 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74FCT2373ATQG8
743985-74FCT2373ATQG8
Logic - Logic - Latches - 74FCT2373ATQG8 743985-74FCT2373ATQG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 743985-74FCT2373ATQG 8 Manufacturer Homepage: www.idt.com Reference case: SSOP-20 Reference Date Code: 0614 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 743985-74FCT2373ATQG8
Manufacturer Homepage: www.idt.com
Reference case: SSOP-20
Reference Date Code: 0614
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Latches - 74FCT2373ATQG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74FCT2373ATQG8
Integrated Circuits (ICs) - Logic - Latches 74FCT2373ATQG8
74FCT2373 - FAST CMOS OCTAL TRAN

74FCT2373 - FAST CMOS OCTAL TRAN

Supplier's Site
Latches - 74FCT2373ATQG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 743985-74FCT2373ATQG8 74FCT2373ATQG8 74FCT2373ATQG8
Product Name Logic - Logic - Latches - 74FCT2373ATQG8 Integrated Circuits (ICs) - Logic - Latches Latches
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT259 High Speed CMOS Logic 8-Bit Addressable Latch - CD54HCT259F3A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 4.5
Operating Current 0.0800 mA
View Details
3 suppliers
Latches - 74AHCT573PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Latches - 74LVCH162373APVG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Fast CMOS Octal Transparent Latch - 5962-9223802M2A - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details