Texas Instruments CD54ACT373 Octal Transparent Latches with 3-State Outputs CD54ACT373F3A

Description
Octal Transparent Latches with 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal Transparent Latches with 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54ACT373 Octal Transparent Latches with 3-State Outputs - CD54ACT373F3A - Texas Instruments
Dallas, TX, United States
CD54ACT373 Octal Transparent Latches with 3-State Outputs
CD54ACT373F3A
CD54ACT373 Octal Transparent Latches with 3-State Outputs CD54ACT373F3A
Octal Transparent Latches with 3-State Outputs 20-CDIP -55 to 125

Octal Transparent Latches with 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD54ACT373F3A
1159902-CD54ACT373F3A
Logic - Logic - Latches - CD54ACT373F3A 1159902-CD54ACT373F3A
Manufacturer: Texas Instruments Win Source Part Number: 1159902-CD54ACT373F3 A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159902-CD54ACT373F3A
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Latches - CD54ACT373F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD54ACT373F3A
Integrated Circuits (ICs) - Logic - Latches CD54ACT373F3A
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD54ACT373F3A 1159902-CD54ACT373F3A CD54ACT373F3A CD54ACT373F3A
Product Name CD54ACT373 Octal Transparent Latches with 3-State Outputs Logic - Logic - Latches - CD54ACT373F3A Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
Propagation Delay 11.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers
Latches - 93L14FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-CFlatPack
View Details
2 suppliers
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
5 suppliers