MC74F533M -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
MC74F533M
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
MC74F533M |
|
Product Name
|
Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
7 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Operating Current
0.0400 mA
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
(-)8 VDC
Propagation Delay
30 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details