Lansdale Semiconductor, Inc. Octal Latch 8283

Description
Intel developed the 8080A microprocessor and its family of support peripherals for military applications
Description
Intel developed the 8080A microprocessor and its family of support peripherals for military applications

Suppliers

Company
Product
Description
Supplier Links
Octal Latch - 8283 - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Octal Latch
8283
Octal Latch 8283
Intel developed the 8080A microprocessor and its family of support peripherals for military applications

Intel developed the 8080A microprocessor and its family of support peripherals for military applications

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Latches
Product Number 8283
Product Name Octal Latch
Power Dissipation 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS259 8-Bit Addressable Latches - 5962-8874101EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
3 suppliers
Latches - 1727-3274-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V
View Details
4 suppliers
50 MHz Presettable 4-Bit Binary Counter - 54197/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details