16-bit transparent D-type latch with 3-state outputs in a 48-pin TSSOP package, operating from 1.65 V to 3.6 V, with bus-hold circuitry on data inputs and integrated 26-Ω series resistors on outputs to eliminate external components. Supports operating free-air temperature from -40°C to 85°C.
16-Bit Transparent D-Type Latch with 3-State Outputs 48-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1130929-74ALVCH16237
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Latches | Logic Latches |
| Product Number | 74ALVCH162373GRG4 | 1130929-74ALVCH162373GRG4 |
| Product Name | SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs | Logic - Logic - Latches - 74ALVCH162373GRG4 |
| Latch Type | D | |
| Output Characteristics | 3-State | |
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | |
| Operating Current | 0.0400 mA |