Nexperia B.V. Integrated Circuits (ICs) - Logic - Latches 74ALVT16373DGG112

Description
NOW NEXPERIA 74ALVT16373DGG - BU
Description
NOW NEXPERIA 74ALVT16373DGG - BU

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 74ALVT16373DGG112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ALVT16373DGG112
Integrated Circuits (ICs) - Logic - Latches 74ALVT16373DGG112
NOW NEXPERIA 74ALVT16373DGG - BU

NOW NEXPERIA 74ALVT16373DGG - BU

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches
Product Number 74ALVT16373DGG112
Product Name Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373DGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
4 suppliers
8-bit addressable latch - 74HC259BQ-Q100,115 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT763-1 SOT763-1
View Details
5 suppliers
Logic - Latches - 74ACT373SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
3.3V 16-Bit Transparent Latch - 74FCT163373APAG - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers