IDT74FCT2373TQ -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
IDT74FCT2373TQ
Description
OCTAL TRANSPARENT LATCH
-
Lingto Electronic Limited
Datasheet
Description
OCTAL TRANSPARENT LATCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
IDT74FCT2373TQ |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
2V ~ 5.5V
View Details
4 suppliers
Supply Voltage
4.5V ~ 5.5V
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
DIP; 20-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Power Dissipation
1000 milliwatts
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP
View Details