74ACT373MTC -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
74ACT373MTC
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
74ACT373MTC |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D
Output Characteristics
3-State
Operating Current
89 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
1.65V ~ 3.6V
View Details
4 suppliers
Latch Type
D
Low-level Output Current (Sink)
6 mA
High-level Output Current (Source)
6 mA
View Details
Lansdale Semiconductor, Inc.
Power Dissipation
1000 milliwatts
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP
View Details