DM54279W/B -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Rochester Electronics
Integrated Circuits (ICs) - Logic - Latches
DM54279W/B
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Integrated Circuits (ICs) - Logic - Latches
DM54279W/B
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
Logic Latches |
Logic Latches |
|
Product Number
|
DM54279W/B |
DM54279W/B |
DM54279W/B |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Latches |
Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Supply Voltage
3V; 10
Operating Current
0.0600 mA
Propagation Delay
200 ns
View Details
6 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
5 suppliers
Integrated Device Technology
Latch Type
Transparent-D
Package Type
SOIC20; SOIC
Logic Family
CMOS
View Details
2 suppliers