Rochester Electronics Logic - Latches 74ACT16373SSCX

Description
BUS DRIVER
Datasheet
Description
BUS DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74ACT16373SSCX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT16373SSCX
Logic - Latches 74ACT16373SSCX
BUS DRIVER

BUS DRIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74ACT16373SSCX
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-3339-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
4 suppliers
SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH16373GRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
Logic - Latches - 74F843SPC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Quad Latch - 4337/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 150 milliwatts
View Details