The CD4042BD is a CMOS quad clocked 'D' latch in a 16-pin small-outline integrated circuit (SOIC) package with an operating temperature range of -55 to 125°C. It is RoHS compliant and features a lead finish of NIPDAU with a moisture sensitivity level of Level-1-260C-UNLIM.
CMOS Quad Clocked 'D' Latch 16-SOIC -55 to 125
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
LOGIC, QUAD CLOCKED D LATCH, 16SOIC; Logic Family / Base Number:CD4042; Latch Type:D Type; IC Output Type:Differential; Propagation Delay:40ns; Output Current:6.8mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; RoHS Compliant: Yes
IC QUAD CLOCKED D LATCH 16SOIC
IC QUAD CLOCKED D LATCH 16SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4042BD | 296-32884-5-ND | CD4042BD | 36AJ8526 | CD4042BD | CD4042BD |
| Product Name | CD4042B CMOS Quad Clocked 'D' Latch | Latches | Latches | Logic, Quad Clocked D Latch, 16Soic; Logic Family / Base Number Texas Instruments | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | ||
| Operating Current | 0.0600 mA | |||||
| Propagation Delay | 200 ns | 40 ns | 40 ns | 40 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | PDIP,SO,SOIC,TSSOP | "16-SOIC (0.154"", 3.90mm Width)"; SOIC | 16-SOIC (0.154\", 3.90mm Width); SOIC | SOIC; SOIC | SOIC |