Integrated Device Technology Latches 74FCT373PATSO

Description
Fast CMOS Octal Transparent Latch
Request a Quote Datasheet
Description
Fast CMOS Octal Transparent Latch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74FCT373PATSO - Rochester Electronics
Newburyport, MA, United States
Fast CMOS Octal Transparent Latch

Fast CMOS Octal Transparent Latch

Supplier's Site Datasheet
Latches - 74FCT373PATSO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74FCT373PATSO 74FCT373PATSO
Product Name Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDRG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
Logic - Logic - Latches - 74LVT162373DGG,518 - 765836-74LVT162373DGG,518 - Win Source Electronics
Specs
Supply Voltage 2.7 V ~ 3.6 V
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
5 suppliers
Logic - Latches - 74HCT573D - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details