Rochester Electronics Logic - Latches CY74FCT162373ETPVC

Description
BUS DRIVER, FCT SERIES, 2 FUNC,
Datasheet
Description
BUS DRIVER, FCT SERIES, 2 FUNC,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches CY74FCT162373ETPVC
BUS DRIVER, FCT SERIES, 2 FUNC,

BUS DRIVER, FCT SERIES, 2 FUNC,

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number CY74FCT162373ETPVC
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ABT373CSJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54ABT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321801QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 30 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - 1370959-HEF4043BT,652 - Win Source Electronics
Specs
Supply Voltage 3V ~ 15V
Low-level Output Current (Sink) 3 mA
High-level Output Current (Source) 3 mA
View Details
5 suppliers
Latches - 74LVCH162373APVG8 - Quarktwin Technology Ltd.
Integrated Device Technology
Specs
Supply Voltage 3.6V; 2.7V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-BSSOP (0.295\", 7.50mm Width); SOP; SSOP
View Details
2 suppliers