Rochester Electronics Logic - Latches 74LCX16841MTD

Description
BUS DRIVER, LVC/LCX/Z SERIES
Datasheet
Description
BUS DRIVER, LVC/LCX/Z SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74LCX16841MTD - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LCX16841MTD
Logic - Latches 74LCX16841MTD
BUS DRIVER, LVC/LCX/Z SERIES

BUS DRIVER, LVC/LCX/Z SERIES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74LCX16841MTD
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Latches - 74ALVT16373DGG112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 3.6V
Package Type SSOP
View Details
SN54HC259 8-Bit Addressable Latches - 8551901EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
3 suppliers
Logic - Latches - 74FCT163373APAG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 8 mA
View Details
Quad Latch - 682T/E - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Propagation Delay 250 ns
Power Dissipation 375 milliwatts
View Details