Rochester Electronics Logic - Logic - Latches - CD74FCT373E CD74FCT373E

Description
Manufacturer: Texas Instruments Win Source Part Number: 866153-CD74FCT373E Series: * Features: Channel IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 866153-CD74FCT373E Series: * Features: Channel IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - CD74FCT373E
866153-CD74FCT373E
Logic - Logic - Latches - CD74FCT373E 866153-CD74FCT373E
Manufacturer: Texas Instruments Win Source Part Number: 866153-CD74FCT373E Series: * Features: Channel IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 866153-CD74FCT373E
Series: *
Features: Channel IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Latches - CD74FCT373E - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74FCT373E
Logic - Latches CD74FCT373E
OCTAL TRANSPARENT LATCH

OCTAL TRANSPARENT LATCH

Supplier's Site Datasheet
Logic - Latches - CD74FCT373E - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74FCT373E
Logic - Latches CD74FCT373E
FAST CMOS OCTAL TRANSPARENT LATC

FAST CMOS OCTAL TRANSPARENT LATC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 866153-CD74FCT373E CD74FCT373E
Product Name Logic - Logic - Latches - CD74FCT373E Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
Latches - 1727-3539-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3V ~ 15V
View Details
3 suppliers
Logic - Latches - 74FCT162841BTPA - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal Transparent Latch - 74FCT373CTQG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details
3 suppliers