Rochester Electronics Logic - Latches 74FCT573KASO

Description
OCTAL TRANSPARENT LATCH
Datasheet
Description
OCTAL TRANSPARENT LATCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74FCT573KASO - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT573KASO
Logic - Latches 74FCT573KASO
OCTAL TRANSPARENT LATCH

OCTAL TRANSPARENT LATCH

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74FCT573KASO
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

CD4099B CMOS 8-Bit Addressable Latch - CD4099BE - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
9 suppliers
Latches - 74HC373DB112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
View Details
Logic - Latches - 74FCT373CTPYG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Latches - 74LVC16373AX4PA - Quarktwin Technology Ltd.
Integrated Device Technology
View Details
2 suppliers