9020FM -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
9020FM
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
9020FM |
|
Product Name
|
Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
4.5V ~ 5.5V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
1.2V ~ 3.6V
View Details
4 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
6 mA
High-level Output Current (Source)
6 mA
View Details