Rochester Electronics Logic - Latches 74FCT373CTPYG

Description
74FCT373 - FAST CMOS OCTAL TRANS
Datasheet
Description
74FCT373 - FAST CMOS OCTAL TRANS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74FCT373CTPYG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT373CTPYG
Logic - Latches 74FCT373CTPYG
74FCT373 - FAST CMOS OCTAL TRANS

74FCT373 - FAST CMOS OCTAL TRANS

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74FCT373CTPYG
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HCT573D - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs - 74ACT16373DL - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
6 suppliers
Logic - Latches - 74F373MSAX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Quad Latch (Open Collector) - 4335/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 140 milliwatts
View Details