The CD4043B is a CMOS quad NOR R/S latch with 3-state outputs, available in a 16-pin SOIC package with a body width of 0.300 inch (DW package style). It operates over a temperature range of -55°C to 125°C and complies with RoHS standards, featuring a lead finish of CUNIPDAU and a reflow temperature profile rated at Level-1-260C-UNLIM. All variants in this series share the same functional characteristics and package dimensions as defined by the DW suffix package drawing.
CMOS Quad NOR R/S Latch with 3-State Outputs 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | CD4043BDWE4 |
| Product Name | CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs |
| Output Characteristics | 3-State |
| Supply Voltage | 3V; 10 |
| Operating Current | 0.0600 mA |
| Propagation Delay | 140 ns |