RS Components, Ltd. Speaker Drivers 1976430

Description
Visaton SL 87 WPM 4 OHM
Request a Quote
Description
Visaton SL 87 WPM 4 OHM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speaker Drivers - 1976430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speaker Drivers
1976430
Speaker Drivers 1976430
Visaton SL 87 WPM 4 OHM

Visaton SL 87 WPM 4 OHM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 1976430
Product Name Speaker Drivers
Size 3.27 inch (83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.39 inch (86 mm)
View Details
Speaker Drivers - 2318267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Speakers - 526898 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Speakers - 1976432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.20 inch (132 mm)
View Details