Biamp Systems, Ltd. VERIS 15" Full-Range Installation Speaker (60 x 40, White) VERIS 1564W

Description
The VERIS 1564 is a two-way, full- range loudspeaker system suitable for use in a wide spectrum of fixed installations. Extremely powerful with a clear, low distortion sonic quality, the 1564 is ideal for applications such as contemporary worship services, music and dance clubs, and theatrical sound reinforcement. Its trapezoidal design allows it to be clustered with like units, forming powerful arrays. The 60º x 40º pattern makes the VERIS 1564 useful for applications requiring tight, controlled coverage such as in reflective rooms, particularly those that are deeper than they are wide. The enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock, or it may be installed with an OmniMountTM 60 series mounting device. The VERIS 1564 provides extended high frequency response, low distortion output, authoritative bass, and precise pattern control. Featuring carefully designed cross- overs that provide flat acoustic power response throughout the critical mid- range region, and Community's exclusive DYNA-TECH dynamic driver protection circuitry, the VERIS 1564 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal enclosure Frequency Response: 80 Hz - 13 kHz (± 3 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 123 dB continuous / 130 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 60° H x 40° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMountTM 60 bolt pattern Weight: 47 lbs / 21.3 kg
Description
The VERIS 1564 is a two-way, full- range loudspeaker system suitable for use in a wide spectrum of fixed installations. Extremely powerful with a clear, low distortion sonic quality, the 1564 is ideal for applications such as contemporary worship services, music and dance clubs, and theatrical sound reinforcement. Its trapezoidal design allows it to be clustered with like units, forming powerful arrays. The 60º x 40º pattern makes the VERIS 1564 useful for applications requiring tight, controlled coverage such as in reflective rooms, particularly those that are deeper than they are wide. The enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock, or it may be installed with an OmniMountTM 60 series mounting device. The VERIS 1564 provides extended high frequency response, low distortion output, authoritative bass, and precise pattern control. Featuring carefully designed cross- overs that provide flat acoustic power response throughout the critical mid- range region, and Community's exclusive DYNA-TECH dynamic driver protection circuitry, the VERIS 1564 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal enclosure Frequency Response: 80 Hz - 13 kHz (± 3 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 123 dB continuous / 130 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 60° H x 40° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMountTM 60 bolt pattern Weight: 47 lbs / 21.3 kg

Suppliers

Company
Product
Description
Supplier Links
VERIS 15
Berlin, CT, USA
VERIS 15" Full-Range Installation Speaker (60 x 40, White)
58167
VERIS 15" Full-Range Installation Speaker (60 x 40, White) 58167
The VERIS 1564 is a two-way, full- range loudspeaker system suitable for use in a wide spectrum of fixed installations. Extremely powerful with a clear, low distortion sonic quality, the 1564 is ideal for applications such as contemporary worship services, music and dance clubs, and theatrical sound reinforcement. Its trapezoidal design allows it to be clustered with like units, forming powerful arrays. The 60º x 40º pattern makes the VERIS 1564 useful for applications requiring tight, controlled coverage such as in reflective rooms, particularly those that are deeper than they are wide. The enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock, or it may be installed with an OmniMountTM 60 series mounting device. The VERIS 1564 provides extended high frequency response, low distortion output, authoritative bass, and precise pattern control. Featuring carefully designed cross- overs that provide flat acoustic power response throughout the critical mid- range region, and Community's exclusive DYNA-TECH dynamic driver protection circuitry, the VERIS 1564 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal enclosure Frequency Response: 80 Hz - 13 kHz (± 3 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 123 dB continuous / 130 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 60° H x 40° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMountTM 60 bolt pattern Weight: 47 lbs / 21.3 kg

The VERIS 1564 is a two-way, full- range loudspeaker system suitable for use in a wide spectrum of fixed installations.
Extremely powerful with a clear, low distortion sonic quality, the 1564 is ideal for applications such as contemporary worship services, music and dance clubs, and theatrical sound reinforcement.
Its trapezoidal design allows it to be clustered with like units, forming powerful arrays.
The 60º x 40º pattern makes the VERIS 1564 useful for applications requiring tight, controlled coverage such as in reflective rooms, particularly those that are deeper than they are wide.
The enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock, or it may be installed with an OmniMountTM 60 series mounting device.
The VERIS 1564 provides extended high frequency response, low distortion output, authoritative bass, and precise pattern control.
Featuring carefully designed cross- overs that provide flat acoustic power response throughout the critical mid- range region, and Community's exclusive DYNA-TECH dynamic driver protection circuitry, the VERIS 1564 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price.
Loudspeaker Type: Two-way full-range, vented bass, trapazoidal enclosure
Frequency Response: 80 Hz - 13 kHz (± 3 dB)
Max Input (Passive): 200W RMS, 500W program
Maximum Output (Passive): 123 dB continuous / 130 dB peak
Nominal Impedance: 8 ohms
Nominal -6dB Beamwidth: 60° H x 40° V
Input Connection: Terminal Strip and NL4 Compatible
Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMountTM 60 bolt pattern
Weight: 47 lbs / 21.3 kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 58167
Product Name VERIS 15" Full-Range Installation Speaker (60 x 40, White)
Size 15.00 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7191970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Coaxial Loudspeaker - R.5COAX - Biamp Systems, Ltd.
Specs
Size 12.00 inch (305 mm)
Application Loudspeaker; MusicAudio
View Details