The Thermo Plus TMA series employs a differential expansion system to realize high-precision measurement. Rigaku's sophisticated technical expertise is incorporated in its compact body. Different measurement methods required for TMA can be dealt with simply by replacing attachments. This TMA features excellent functionality and operational productivity, meeting the high reliability demands of quality assurance departments. Design features such as a sample alignment mechanism lead to simple operation.
Thermal analysis is a branch of materials science where the physical and chemical properties of materials involved in a reaction or transition are studied as a function of temperature and time. Analysis techniques include thermogravimetric analysis (TG), differential thermal analysis (DTA), differential scanning calorimetry (DSC) and thermomechanical analysis (TMA).
Rigaku's line of thermal analysis products meets diverse needs, ranging from quality control to material development. Its advanced technology and plentiful achievements have brought about an outstanding evolution in its thermal analysis line to create new applications in broad fields.
Rigaku offers compact and high-performance thermal analysis equipment, such as dynamic thermogravimetric instruments, DSC tools with remarkable heating and cooling rates and thermomechanical analysis with high-precision measurement using the differential method.
| Rigaku Corporation | |
|---|---|
| Product Category | Calorimeters and Thermal Analyzers |
| Product Number | TMA 8310 |
| Product Name | Thermomechanical Analyzer |
| Thermal Analyzer Type | Thermal Mechanical Analyzer |
| Thermal Analyzer Performance Specs | Differential Expansion |
| Features | Temperature Control |