Shimadzu Scientific Instruments, Inc. Thermogravimetric Analyzers TGA-51

Description
These analyzers feature an advanced thermo-balance design for outstanding vibration resistance and stable, high-sensitivity measurements. With a weight readability of 0.1 µg, the TGA-51 series can quantify the smallest of weight changes, while a wide variety of sample cells is available to satisfy a diverse range of applications.The TGA-51 series comprises:• TGA-51 model with a maximum sample mass of 10 g and a maximum temperature of 1,000°C• TGA-51H model with a sample mass up to 10 g and a temperature range between ambient and 1,500°CPowerful, easy-to-use TA-60WS Software for Windows provides multitasking capability and enables intuitive operation of everything from measurement and analysis to report output. Test and report formats are stored as templates and report printing can be automated, while user-management features and audit trail functions ensure system reliability The TA-60WS workstation interface can be used to link up to four different instruments. In addition, advanced applications software for kinetics, purity, specific heat, partial area, and stress/strain is also available.
Description
These analyzers feature an advanced thermo-balance design for outstanding vibration resistance and stable, high-sensitivity measurements. With a weight readability of 0.1 µg, the TGA-51 series can quantify the smallest of weight changes, while a wide variety of sample cells is available to satisfy a diverse range of applications.The TGA-51 series comprises:• TGA-51 model with a maximum sample mass of 10 g and a maximum temperature of 1,000°C• TGA-51H model with a sample mass up to 10 g and a temperature range between ambient and 1,500°CPowerful, easy-to-use TA-60WS Software for Windows provides multitasking capability and enables intuitive operation of everything from measurement and analysis to report output. Test and report formats are stored as templates and report printing can be automated, while user-management features and audit trail functions ensure system reliability The TA-60WS workstation interface can be used to link up to four different instruments. In addition, advanced applications software for kinetics, purity, specific heat, partial area, and stress/strain is also available.

Suppliers

Company
Product
Description
Supplier Links
Thermogravimetric Analyzers - TGA-51 - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
Thermogravimetric Analyzers
TGA-51
Thermogravimetric Analyzers TGA-51
These analyzers feature an advanced thermo-balance design for outstanding vibration resistance and stable, high-sensitivity measurements. With a weight readability of 0.1 µg, the TGA-51 series can quantify the smallest of weight changes, while a wide variety of sample cells is available to satisfy a diverse range of applications.The TGA-51 series comprises:• TGA-51 model with a maximum sample mass of 10 g and a maximum temperature of 1,000°C• TGA-51H model with a sample mass up to 10 g and a temperature range between ambient and 1,500°CPowerful, easy-to-use TA-60WS Software for Windows provides multitasking capability and enables intuitive operation of everything from measurement and analysis to report output. Test and report formats are stored as templates and report printing can be automated, while user-management features and audit trail functions ensure system reliability The TA-60WS workstation interface can be used to link up to four different instruments. In addition, advanced applications software for kinetics, purity, specific heat, partial area, and stress/strain is also available.

These analyzers feature an advanced thermo-balance design for outstanding vibration resistance and stable, high-sensitivity measurements. With a weight readability of 0.1 µg, the TGA-51 series can quantify the smallest of weight changes, while a wide variety of sample cells is available to satisfy a diverse range of applications.The TGA-51 series comprises:• TGA-51 model with a maximum sample mass of 10 g and a maximum temperature of 1,000°C• TGA-51H model with a sample mass up to 10 g and a temperature range between ambient and 1,500°CPowerful, easy-to-use TA-60WS Software for Windows provides multitasking capability and enables intuitive operation of everything from measurement and analysis to report output. Test and report formats are stored as templates and report printing can be automated, while user-management features and audit trail functions ensure system reliability The TA-60WS workstation interface can be used to link up to four different instruments. In addition, advanced applications software for kinetics, purity, specific heat, partial area, and stress/strain is also available.

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number TGA-51
Product Name Thermogravimetric Analyzers
Thermal Analyzer Type Thermal Gravimetric Analyzer
Properties Measured Weight
Thermal Analyzer Performance Specs Weight Measuring Range 20mg, 200mg, 2g
Features Cooling; Programmable Heating; Temperature Control
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Automatic Isoperibol Calorimeter - AC600 - LECO Corporation
Specs
Calorimeter Type Combustion; Isoperibol Calorimeter
Display None
Remote Interface Computer Interface; Application Software Included.
View Details
Dynamic Mechanical Analyzer - DMA7100 - Hitachi High-Tech America
Specs
Thermal Analyzer Type Dynamic Mechanical Analyzer
Features Cooling
Temperature Range -150 to 600 C (-238 to 1112 F)
View Details
Precise Expansion/Shrinkage Measurements in Routine Operation - Horizontal Pushrod Dilatometer: DIL 402 PC -  - NETZSCH-Gerätebau GmbH
Specs
Thermal Analyzer Type Dilatometer
Properties Measured Thermal Expansion Measurements
Features Cooling; Atmosphere Control; Temperature Control
View Details
Moisture Analyzer - GrainPro - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Thermal Analyzer Type Moisture
Remote Interface Computer Interface
View Details