LECO Corporation Isoperibol Calorimeter AC500

Description
The AC500 determines calorific value, a key indicator of quality and value in solid and liquid fuels, through measurement of the heat released after combustion of a sample. This stand-alone benchtop unit uses a fully-integrated circulation system for a compact footprint—no additional heaters or coolers required. An integral water-measuring station simplifies sample preparation, and a Windows®-based operating system uses an electronic thermometer accurate to 0.0001°C to measure temperature every six seconds. Two-channel correction is possible through constant temperature monitoring in both the outer jacket and the calorimeter proper. High precision across a wide range of sample sizes and ambient conditions Fuse wire or string-ignition combustion vessel Several analysis modes available: Regnault-Pfaundler, Precision, and Predictive
Description
The AC500 determines calorific value, a key indicator of quality and value in solid and liquid fuels, through measurement of the heat released after combustion of a sample. This stand-alone benchtop unit uses a fully-integrated circulation system for a compact footprint—no additional heaters or coolers required. An integral water-measuring station simplifies sample preparation, and a Windows®-based operating system uses an electronic thermometer accurate to 0.0001°C to measure temperature every six seconds. Two-channel correction is possible through constant temperature monitoring in both the outer jacket and the calorimeter proper. High precision across a wide range of sample sizes and ambient conditions Fuse wire or string-ignition combustion vessel Several analysis modes available: Regnault-Pfaundler, Precision, and Predictive

Suppliers

Company
Product
Description
Supplier Links
Isoperibol Calorimeter - AC500 - LECO Corporation
St. Joseph, MI, USA
Isoperibol Calorimeter
AC500
Isoperibol Calorimeter AC500
The AC500 determines calorific value, a key indicator of quality and value in solid and liquid fuels, through measurement of the heat released after combustion of a sample. This stand-alone benchtop unit uses a fully-integrated circulation system for a compact footprint—no additional heaters or coolers required. An integral water-measuring station simplifies sample preparation, and a Windows®-based operating system uses an electronic thermometer accurate to 0.0001°C to measure temperature every six seconds. Two-channel correction is possible through constant temperature monitoring in both the outer jacket and the calorimeter proper. High precision across a wide range of sample sizes and ambient conditions Fuse wire or string-ignition combustion vessel Several analysis modes available: Regnault-Pfaundler, Precision, and Predictive

The AC500 determines calorific value, a key indicator of quality and value in solid and liquid fuels, through measurement of the heat released after combustion of a sample. This stand-alone benchtop unit uses a fully-integrated circulation system for a compact footprint—no additional heaters or coolers required. An integral water-measuring station simplifies sample preparation, and a Windows®-based operating system uses an electronic thermometer accurate to 0.0001°C to measure temperature every six seconds. Two-channel correction is possible through constant temperature monitoring in both the outer jacket and the calorimeter proper.

  • High precision across a wide range of sample sizes and ambient conditions
  • Fuse wire or string-ignition combustion vessel
  • Several analysis modes available: Regnault-Pfaundler, Precision, and Predictive
Supplier's Site

Technical Specifications

  LECO Corporation
Product Category Calorimeters and Thermal Analyzers
Product Number AC500
Product Name Isoperibol Calorimeter
Calorimeter Type Combustion; Isoperibol Calorimeter
Unlock Full Specs
to access all available technical data

Similar Products

Transient Hot Bridge Thermal Conductivity Meter - THB 500 - Linseis Inc.
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Conductivity, Thermal Diffusivity, and Specific Heat
Thermal Analyzer Performance Specs 0.05 mm2/s - 10 mm2/s, 0.01 W/mk - 500 W/mK
View Details
Differential Scanning Calorimeter - DTG-60H - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Thermal Analyzer Type Differential Thermal Analysis
Properties Measured Melting Point, Temperature, Weight
Thermal Analyzer Performance Specs Parallel Guide Differential Top Pan Type, Max Sample of 1 mg
View Details
Thermogravimetric Analyzer - TGA-701 - LECO Corporation
Specs
Thermal Analyzer Type Thermal Gravimetric Analyzer
Display None
Remote Interface Computer Interface; Application Software Included.
View Details
CSC Sieve Analyzer -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Thermal Analyzer Type Sieve
Remote Interface Computer Interface
View Details