Rigaku Corporation Datasheets for Calorimeters and Thermal Analyzers
Calorimeters and thermal analyzers contain a heat source that can deliver a heat flux, at a distinct temperature, into a sample, and a temperature-measuring device that can read the resultant change in temperature.
Calorimeters and Thermal Analyzers: Learn more
| Product Name | Notes |
|---|---|
| A compact furnace features the fastest ever cooling rate. The DSC 8230 cools from 400° to 50° in less than 4 minutes (with a cooling fan unit). This rapid cooling... | |
| For characterization of catalyst material, it is needed to examine the adsorption state by detecting components to be desorbed when a reaction gas is circulated through a sample with heat... | |
| Highly sensitive gas detection and accurate measurement of the sample temperature can be performed by this analytical system. The evolved gas when a sample is heated in a high vacuum... | |
| The design emphasis for the Thermo Plus TG-DTA series is on compactness and functionality. The basic unit is modular in design to allow flexible installation in various environments. The balance... | |
| The Thermo Plus TMA series employs a differential expansion system to realize high-precision measurement. Rigaku's sophisticated technical expertise is incorporated in its compact body. Different measurement methods required for TMA... | |
| This unique hybrid evolved gas analyzer system makes it practical to obtain information on not only a change of mass of a substance taking place at time of heating but... |