Linseis Inc. Heat Flow Meter HFM 600/1

Description
The LINSEIS Heat Flow Meter provides a rapid and easy to use instrument to determine the thermal conductivity properties of low thermal conductivity insulation materials as well as all other materials with a high level of accuracy. The instrument is designed per ASTM C518, JIS A1412, ISO 8301 and DIN 12667. The principle of measurement is to position a sample between a hot and a cold plate and to measure the heat flow. System Design The LINSEIS Heat Flow Meter is a robust and reliable instrument. Its unique design enables highly accurate measurements within minutes. The system provides an excellent long term stability enabling precise long term aging studies. Fast measurement cycles as little as 15 minutes can be achieved, resulting in a high sampling rate. To enable these fast and precise sampling intervals the instrument uses a dual sensor arrangement. An integrated length measurement provides immediate sample thickness data. Instrument features: Highest precision and accuracy Very robust design Very easy handling Fast sampling (approx. 15min for QC) Automated operation No cooling water required No PC required
Description
The LINSEIS Heat Flow Meter provides a rapid and easy to use instrument to determine the thermal conductivity properties of low thermal conductivity insulation materials as well as all other materials with a high level of accuracy. The instrument is designed per ASTM C518, JIS A1412, ISO 8301 and DIN 12667. The principle of measurement is to position a sample between a hot and a cold plate and to measure the heat flow. System Design The LINSEIS Heat Flow Meter is a robust and reliable instrument. Its unique design enables highly accurate measurements within minutes. The system provides an excellent long term stability enabling precise long term aging studies. Fast measurement cycles as little as 15 minutes can be achieved, resulting in a high sampling rate. To enable these fast and precise sampling intervals the instrument uses a dual sensor arrangement. An integrated length measurement provides immediate sample thickness data. Instrument features: Highest precision and accuracy Very robust design Very easy handling Fast sampling (approx. 15min for QC) Automated operation No cooling water required No PC required

Suppliers

Company
Product
Description
Supplier Links
Heat Flow Meter - HFM 600/1 - Linseis Inc.
Robbinsville, NJ, USA
Heat Flow Meter
HFM 600/1
Heat Flow Meter HFM 600/1
The LINSEIS Heat Flow Meter provides a rapid and easy to use instrument to determine the thermal conductivity properties of low thermal conductivity insulation materials as well as all other materials with a high level of accuracy. The instrument is designed per ASTM C518, JIS A1412, ISO 8301 and DIN 12667. The principle of measurement is to position a sample between a hot and a cold plate and to measure the heat flow. System Design The LINSEIS Heat Flow Meter is a robust and reliable instrument. Its unique design enables highly accurate measurements within minutes. The system provides an excellent long term stability enabling precise long term aging studies. Fast measurement cycles as little as 15 minutes can be achieved, resulting in a high sampling rate. To enable these fast and precise sampling intervals the instrument uses a dual sensor arrangement. An integrated length measurement provides immediate sample thickness data. Instrument features: Highest precision and accuracy Very robust design Very easy handling Fast sampling (approx. 15min for QC) Automated operation No cooling water required No PC required

The LINSEIS Heat Flow Meter provides a rapid and easy to use instrument to determine the thermal conductivity properties of low thermal conductivity insulation materials as well as all other materials with a high level of accuracy. The instrument is designed per ASTM C518, JIS A1412, ISO 8301 and DIN 12667. The principle of measurement is to position a sample between a hot and a cold plate and to measure the heat flow.

System Design

The LINSEIS Heat Flow Meter is a robust and reliable instrument. Its unique design enables highly accurate measurements within minutes. The system provides an excellent long term stability enabling precise long term aging studies. Fast measurement cycles as little as 15 minutes can be achieved, resulting in a high sampling rate. To enable these fast and precise sampling intervals the instrument uses a dual sensor arrangement. An integrated length measurement provides immediate sample thickness data.

Instrument features:

  • Highest precision and accuracy
  • Very robust design
  • Very easy handling
  • Fast sampling (approx. 15min for QC)
  • Automated operation
  • No cooling water required
  • No PC required
Supplier's Site

Technical Specifications

  Linseis Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number HFM 600/1
Product Name Heat Flow Meter
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Conductivity, Thermal Resistance
Thermal Analyzer Performance Specs 0.005 W/mk - 0.5 W/mK, 0.1 m2K/W - 8.0 m2K/W
Features Cooling
Certifications ASTM, JIS, ISO, DIN
Unlock Full Specs
to access all available technical data

Similar Products

Thermomechanical Analyzer - TMA7100 - Hitachi High-Tech America
Hitachi High-Tech America
Specs
Thermal Analyzer Type Dynamic Mechanical Analyzer (optional feature); Thermal Mechanical Analyzer
Features Cooling; Atmosphere Control
Temperature Range -170 to 600 C (-274 to 1112 F)
View Details
COSA CV PRO™ Portable Optical Gas Calorimeter -  - COSA Xentaur Corporation
Specs
Calorimeter Type Interferometry Calorimeter
Display Digital
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Research Optical Dilatometer - L74/Optical - Linseis Inc.
Specs
Thermal Analyzer Type Dilatometer
Thermal Analyzer Performance Specs Non contact expansion measurement
Features Programmable Heating; Atmosphere Control; Temperature Control
View Details