Copper Mountain Technologies N-Female to SMA-Female Adapter NF-SF 50

Description
NF-SF 50 Adapter, N-Female to SMA-Female Frequency Range: DC to 18 GHz Impedance: 50 Ohm
Request a Quote Datasheet
Description
NF-SF 50 Adapter, N-Female to SMA-Female Frequency Range: DC to 18 GHz Impedance: 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Indianapolis, IN, United States
N-Female to SMA-Female Adapter
NF-SF 50
N-Female to SMA-Female Adapter NF-SF 50
NF-SF 50 Adapter, N-Female to SMA-Female Frequency Range: DC to 18 GHz Impedance: 50 Ohm
  • NF-SF 50 Adapter, N-Female to SMA-Female
  • Frequency Range: DC to 18 GHz
  • Impedance: 50 Ohm
Supplier's Site Datasheet

Technical Specifications

  Copper Mountain Technologies
Product Category RF Adapters
Product Number NF-SF 50
Product Name N-Female to SMA-Female Adapter
Adapter Style Straight Jack-Jack
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details